multicomp PRO Current Sense Res, 0R015, 5%, 2 W, 2512; Resistance Multicomp Pro MCLRP12JTWSR015

Description
CURRENT SENSE RES, 0R015, 5%, 2 W, 2512; Resistance:0.015ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R015, 5%, 2 W, 2512; Resistance:0.015ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R015, 5%, 2 W, 2512; Resistance Multicomp Pro - 46AC1294 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R015, 5%, 2 W, 2512; Resistance Multicomp Pro
46AC1294
Current Sense Res, 0R015, 5%, 2 W, 2512; Resistance Multicomp Pro 46AC1294
CURRENT SENSE RES, 0R015, 5%, 2 W, 2512; Resistance:0.015ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R015, 5%, 2 W, 2512; Resistance:0.015ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R015, 5%, 2W, 2512; Resistance Multicomp Pro - 51AK1274 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R015, 5%, 2W, 2512; Resistance Multicomp Pro
51AK1274
Current Sense Res, 0R015, 5%, 2W, 2512; Resistance Multicomp Pro 51AK1274
CURRENT SENSE RES, 0R015, 5%, 2W, 2512; Resistance:0.015ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R015, 5%, 2W, 2512; Resistance:0.015ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 46AC1294
Product Name Current Sense Res, 0R015, 5%, 2 W, 2512; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Current Sensing
Mounting / Packaging 2512
Resistance Range 0.0150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2414913 - RS Components, Ltd.
Specs
Category / Application Current Sensing
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details
Through Hole Resistors - 2019-CF1/2C563J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details