multicomp PRO Current Sense Res, 0R012, 5%, 2 W, 2512; Resistance Multicomp Pro MCLRP12JTWSR012

Description
CURRENT SENSE RES, 0R012, 5%, 2 W, 2512; Resistance:0.012ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R012, 5%, 2 W, 2512; Resistance:0.012ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R012, 5%, 2 W, 2512; Resistance Multicomp Pro - 46AC1293 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R012, 5%, 2 W, 2512; Resistance Multicomp Pro
46AC1293
Current Sense Res, 0R012, 5%, 2 W, 2512; Resistance Multicomp Pro 46AC1293
CURRENT SENSE RES, 0R012, 5%, 2 W, 2512; Resistance:0.012ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R012, 5%, 2 W, 2512; Resistance:0.012ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R012, 5%, 2W, 2512; Resistance Multicomp Pro - 51AK1273 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R012, 5%, 2W, 2512; Resistance Multicomp Pro
51AK1273
Current Sense Res, 0R012, 5%, 2W, 2512; Resistance Multicomp Pro 51AK1273
CURRENT SENSE RES, 0R012, 5%, 2W, 2512; Resistance:0.012ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R012, 5%, 2W, 2512; Resistance:0.012ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 46AC1293
Product Name Current Sense Res, 0R012, 5%, 2 W, 2512; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Current Sensing
Mounting / Packaging 2512
Resistance Range 0.0120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27 ohms
Tolerance 5 +/- %
View Details
Chassis Mount Resistors - 1311318 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C180J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details