multicomp PRO Current Sense Res, 0R009, 5%, 2 W, 2512; Resistance Multicomp Pro MCLRP12JTWSR009

Description
CURRENT SENSE RES, 0R009, 5%, 2 W, 2512; Resistance:0.009ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R009, 5%, 2 W, 2512; Resistance:0.009ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R009, 5%, 2 W, 2512; Resistance Multicomp Pro - 46AC1291 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R009, 5%, 2 W, 2512; Resistance Multicomp Pro
46AC1291
Current Sense Res, 0R009, 5%, 2 W, 2512; Resistance Multicomp Pro 46AC1291
CURRENT SENSE RES, 0R009, 5%, 2 W, 2512; Resistance:0.009ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R009, 5%, 2 W, 2512; Resistance:0.009ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R009, 5%, 2W, 2512; Resistance Multicomp Pro - 51AK1271 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R009, 5%, 2W, 2512; Resistance Multicomp Pro
51AK1271
Current Sense Res, 0R009, 5%, 2W, 2512; Resistance Multicomp Pro 51AK1271
CURRENT SENSE RES, 0R009, 5%, 2W, 2512; Resistance:0.009ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R009, 5%, 2W, 2512; Resistance:0.009ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 46AC1291
Product Name Current Sense Res, 0R009, 5%, 2 W, 2512; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Current Sensing
Mounting / Packaging 2512
Resistance Range 0.0090 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details