multicomp PRO Current Sense Res, 0R008, 5%, 2 W, 2512; Resistance Multicomp Pro MCLRP12JTWSR008

Description
CURRENT SENSE RES, 0R008, 5%, 2 W, 2512; Resistance:0.008ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R008, 5%, 2 W, 2512; Resistance:0.008ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R008, 5%, 2 W, 2512; Resistance Multicomp Pro - 46AC1290 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R008, 5%, 2 W, 2512; Resistance Multicomp Pro
46AC1290
Current Sense Res, 0R008, 5%, 2 W, 2512; Resistance Multicomp Pro 46AC1290
CURRENT SENSE RES, 0R008, 5%, 2 W, 2512; Resistance:0.008ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R008, 5%, 2 W, 2512; Resistance:0.008ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R008, 5%, 2W, 2512; Resistance Multicomp Pro - 51AK1270 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R008, 5%, 2W, 2512; Resistance Multicomp Pro
51AK1270
Current Sense Res, 0R008, 5%, 2W, 2512; Resistance Multicomp Pro 51AK1270
CURRENT SENSE RES, 0R008, 5%, 2W, 2512; Resistance:0.008ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R008, 5%, 2W, 2512; Resistance:0.008ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 46AC1290
Product Name Current Sense Res, 0R008, 5%, 2 W, 2512; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Current Sensing
Mounting / Packaging 2512
Resistance Range 0.0080 ohms
Unlock Full Specs
to access all available technical data

Similar Products

TE Connectivity
Specs
Configuration Single Resistor
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details