multicomp PRO Current Sense Res, 0R09, 5%, 3 W, 2512; Resistance Multicomp Pro MCLRP12JTWRR090

Description
CURRENT SENSE RES, 0R09, 5%, 3 W, 2512; Resistance:0.09ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R09, 5%, 3 W, 2512; Resistance:0.09ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R09, 5%, 3 W, 2512; Resistance Multicomp Pro - 46AC1286 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R09, 5%, 3 W, 2512; Resistance Multicomp Pro
46AC1286
Current Sense Res, 0R09, 5%, 3 W, 2512; Resistance Multicomp Pro 46AC1286
CURRENT SENSE RES, 0R09, 5%, 3 W, 2512; Resistance:0.09ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R09, 5%, 3 W, 2512; Resistance:0.09ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R09, 5%, 3W, 2512; Resistance Multicomp Pro - 51AK1266 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R09, 5%, 3W, 2512; Resistance Multicomp Pro
51AK1266
Current Sense Res, 0R09, 5%, 3W, 2512; Resistance Multicomp Pro 51AK1266
CURRENT SENSE RES, 0R09, 5%, 3W, 2512; Resistance:0.09ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature Coefficient:±RoHS Compliant: Yes

CURRENT SENSE RES, 0R09, 5%, 3W, 2512; Resistance:0.09ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature Coefficient:±RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 46AC1286 51AK1266
Product Name Current Sense Res, 0R09, 5%, 3 W, 2512; Resistance Multicomp Pro Current Sense Res, 0R09, 5%, 3W, 2512; Resistance Multicomp Pro
Configuration Single Resistor Single Resistor
Category / Application Current Sensing Current Sensing
Mounting / Packaging 2512 2512
Resistance Range 0.0900 ohms 0.0900 ohms
Unlock Full Specs
to access all available technical data