multicomp PRO Current Sense Res, 0R082, 5%, 3 W, 2512; Resistance Multicomp Pro MCLRP12JTWRR082

Description
CURRENT SENSE RES, 0R082, 5%, 3 W, 2512; Resistance:0.082ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R082, 5%, 3 W, 2512; Resistance:0.082ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R082, 5%, 3 W, 2512; Resistance Multicomp Pro - 46AC1285 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R082, 5%, 3 W, 2512; Resistance Multicomp Pro
46AC1285
Current Sense Res, 0R082, 5%, 3 W, 2512; Resistance Multicomp Pro 46AC1285
CURRENT SENSE RES, 0R082, 5%, 3 W, 2512; Resistance:0.082ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R082, 5%, 3 W, 2512; Resistance:0.082ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R082, 5%, 3 W, 2512; Resistance Multicomp Pro - 50AC9532 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R082, 5%, 3 W, 2512; Resistance Multicomp Pro
50AC9532
Current Sense Res, 0R082, 5%, 3 W, 2512; Resistance Multicomp Pro 50AC9532
CURRENT SENSE RES, 0R082, 5%, 3 W, 2512; Resistance:0.082ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R082, 5%, 3 W, 2512; Resistance:0.082ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 46AC1285
Product Name Current Sense Res, 0R082, 5%, 3 W, 2512; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Current Sensing
Mounting / Packaging 2512
Resistance Range 0.0820 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C154J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through-Hole Resistors - 1-1622459-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3090 ohms
Tolerance 1 +/- %
View Details
2 suppliers