multicomp PRO Current Sense Res, 0R07, 5%, 3 W, 2512; Resistance Multicomp Pro MCLRP12JTWRR070

Description
CURRENT SENSE RES, 0R07, 5%, 3 W, 2512; Resistance:0.07ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R07, 5%, 3 W, 2512; Resistance:0.07ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R07, 5%, 3 W, 2512; Resistance Multicomp Pro - 46AC1282 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R07, 5%, 3 W, 2512; Resistance Multicomp Pro
46AC1282
Current Sense Res, 0R07, 5%, 3 W, 2512; Resistance Multicomp Pro 46AC1282
CURRENT SENSE RES, 0R07, 5%, 3 W, 2512; Resistance:0.07ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R07, 5%, 3 W, 2512; Resistance:0.07ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R07, 5%, 3W, 2512; Resistance Multicomp Pro - 51AK1263 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R07, 5%, 3W, 2512; Resistance Multicomp Pro
51AK1263
Current Sense Res, 0R07, 5%, 3W, 2512; Resistance Multicomp Pro 51AK1263
CURRENT SENSE RES, 0R07, 5%, 3W, 2512; Resistance:0.07ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature Coefficient:±RoHS Compliant: Yes

CURRENT SENSE RES, 0R07, 5%, 3W, 2512; Resistance:0.07ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature Coefficient:±RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 46AC1282 51AK1263
Product Name Current Sense Res, 0R07, 5%, 3 W, 2512; Resistance Multicomp Pro Current Sense Res, 0R07, 5%, 3W, 2512; Resistance Multicomp Pro
Configuration Single Resistor Single Resistor
Category / Application Current Sensing Current Sensing
Mounting / Packaging 2512 2512
Resistance Range 0.0700 ohms 0.0700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details