multicomp PRO Current Sense Res, 0R035, 5%, 3 W, 2512; Resistance Multicomp Pro MCLRP12JTWRR035

Description
CURRENT SENSE RES, 0R035, 5%, 3 W, 2512; Resistance:0.035ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R035, 5%, 3 W, 2512; Resistance:0.035ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R035, 5%, 3 W, 2512; Resistance Multicomp Pro - 46AC1275 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R035, 5%, 3 W, 2512; Resistance Multicomp Pro
46AC1275
Current Sense Res, 0R035, 5%, 3 W, 2512; Resistance Multicomp Pro 46AC1275
CURRENT SENSE RES, 0R035, 5%, 3 W, 2512; Resistance:0.035ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R035, 5%, 3 W, 2512; Resistance:0.035ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R035, 5%, 3W, 2512; Resistance Multicomp Pro - 51AK1256 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R035, 5%, 3W, 2512; Resistance Multicomp Pro
51AK1256
Current Sense Res, 0R035, 5%, 3W, 2512; Resistance Multicomp Pro 51AK1256
CURRENT SENSE RES, 0R035, 5%, 3W, 2512; Resistance:0.035ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R035, 5%, 3W, 2512; Resistance:0.035ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 46AC1275
Product Name Current Sense Res, 0R035, 5%, 3 W, 2512; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Current Sensing
Mounting / Packaging 2512
Resistance Range 0.0350 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R473JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1260368 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details