multicomp PRO Current Sense Res, 0R025, 5%, 3 W, 2512; Resistance Multicomp Pro MCLRP12JTWRR025

Description
CURRENT SENSE RES, 0R025, 5%, 3 W, 2512; Resistance:0.025ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R025, 5%, 3 W, 2512; Resistance:0.025ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R025, 5%, 3 W, 2512; Resistance Multicomp Pro - 46AC1272 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R025, 5%, 3 W, 2512; Resistance Multicomp Pro
46AC1272
Current Sense Res, 0R025, 5%, 3 W, 2512; Resistance Multicomp Pro 46AC1272
CURRENT SENSE RES, 0R025, 5%, 3 W, 2512; Resistance:0.025ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R025, 5%, 3 W, 2512; Resistance:0.025ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R025, 5%, 3W, 2512; Resistance Multicomp Pro - 51AK1253 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R025, 5%, 3W, 2512; Resistance Multicomp Pro
51AK1253
Current Sense Res, 0R025, 5%, 3W, 2512; Resistance Multicomp Pro 51AK1253
CURRENT SENSE RES, 0R025, 5%, 3W, 2512; Resistance:0.025ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R025, 5%, 3W, 2512; Resistance:0.025ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 46AC1272
Product Name Current Sense Res, 0R025, 5%, 3 W, 2512; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Current Sensing
Mounting / Packaging 2512
Resistance Range 0.0250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1469508 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers