multicomp PRO Current Sense Res, 0R022, 5%, 3 W, 2512; Resistance Multicomp Pro MCLRP12JTWRR022

Description
CURRENT SENSE RES, 0R022, 5%, 3 W, 2512; Resistance:0.022ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R022, 5%, 3 W, 2512; Resistance:0.022ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R022, 5%, 3 W, 2512; Resistance Multicomp Pro - 46AC1271 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R022, 5%, 3 W, 2512; Resistance Multicomp Pro
46AC1271
Current Sense Res, 0R022, 5%, 3 W, 2512; Resistance Multicomp Pro 46AC1271
CURRENT SENSE RES, 0R022, 5%, 3 W, 2512; Resistance:0.022ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R022, 5%, 3 W, 2512; Resistance:0.022ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R022, 5%, 3W, 2512; Resistance Multicomp Pro - 51AK1252 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R022, 5%, 3W, 2512; Resistance Multicomp Pro
51AK1252
Current Sense Res, 0R022, 5%, 3W, 2512; Resistance Multicomp Pro 51AK1252
CURRENT SENSE RES, 0R022, 5%, 3W, 2512; Resistance:0.022ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R022, 5%, 3W, 2512; Resistance:0.022ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 46AC1271
Product Name Current Sense Res, 0R022, 5%, 3 W, 2512; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Current Sensing
Mounting / Packaging 2512
Resistance Range 0.0220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details