multicomp PRO Current Sense Res, 0R02, 5%, 3 W, 2512; Resistance Multicomp Pro MCLRP12JTWRR020

Description
CURRENT SENSE RES, 0R02, 5%, 3 W, 2512; Resistance:0.02ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R02, 5%, 3 W, 2512; Resistance:0.02ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R02, 5%, 3 W, 2512; Resistance Multicomp Pro - 46AC1270 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R02, 5%, 3 W, 2512; Resistance Multicomp Pro
46AC1270
Current Sense Res, 0R02, 5%, 3 W, 2512; Resistance Multicomp Pro 46AC1270
CURRENT SENSE RES, 0R02, 5%, 3 W, 2512; Resistance:0.02ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R02, 5%, 3 W, 2512; Resistance:0.02ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R02, 5%, 3W, 2512; Resistance Multicomp Pro - 51AK1251 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R02, 5%, 3W, 2512; Resistance Multicomp Pro
51AK1251
Current Sense Res, 0R02, 5%, 3W, 2512; Resistance Multicomp Pro 51AK1251
CURRENT SENSE RES, 0R02, 5%, 3W, 2512; Resistance:0.02ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature Coefficient:±RoHS Compliant: Yes

CURRENT SENSE RES, 0R02, 5%, 3W, 2512; Resistance:0.02ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature Coefficient:±RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 46AC1270 51AK1251
Product Name Current Sense Res, 0R02, 5%, 3 W, 2512; Resistance Multicomp Pro Current Sense Res, 0R02, 5%, 3W, 2512; Resistance Multicomp Pro
Configuration Single Resistor Single Resistor
Category / Application Current Sensing Current Sensing
Mounting / Packaging 2512 2512
Resistance Range 0.0200 ohms 0.0200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-SR731ERTTP6R80FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details