multicomp PRO Current Sense Res, 0R018, 5%, 3 W, 2512; Resistance Multicomp Pro MCLRP12JTWRR018

Description
CURRENT SENSE RES, 0R018, 5%, 3 W, 2512; Resistance:0.018ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R018, 5%, 3 W, 2512; Resistance:0.018ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R018, 5%, 3 W, 2512; Resistance Multicomp Pro - 46AC1269 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R018, 5%, 3 W, 2512; Resistance Multicomp Pro
46AC1269
Current Sense Res, 0R018, 5%, 3 W, 2512; Resistance Multicomp Pro 46AC1269
CURRENT SENSE RES, 0R018, 5%, 3 W, 2512; Resistance:0.018ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R018, 5%, 3 W, 2512; Resistance:0.018ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R018, 5%, 3W, 2512; Resistance Multicomp Pro - 51AK1250 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R018, 5%, 3W, 2512; Resistance Multicomp Pro
51AK1250
Current Sense Res, 0R018, 5%, 3W, 2512; Resistance Multicomp Pro 51AK1250
CURRENT SENSE RES, 0R018, 5%, 3W, 2512; Resistance:0.018ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R018, 5%, 3W, 2512; Resistance:0.018ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 46AC1269
Product Name Current Sense Res, 0R018, 5%, 3 W, 2512; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Current Sensing
Mounting / Packaging 2512
Resistance Range 0.0180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Sense Resistors - SMD RL73N 1E R47 5% 5K RL - RL73N1ER47JTD - ASAP Semiconductor LLC
Specs
Category / Application Current Sensing
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1468286 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Chip Resistor - Surface Mount - 2019-SLN3TTEDR127FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details