multicomp PRO Current Sense Res, 0R012, 5%, 3 W, 2512; Resistance Multicomp Pro MCLRP12JTWRR012

Description
CURRENT SENSE RES, 0R012, 5%, 3 W, 2512; Resistance:0.012ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R012, 5%, 3 W, 2512; Resistance:0.012ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R012, 5%, 3 W, 2512; Resistance Multicomp Pro - 46AC1267 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R012, 5%, 3 W, 2512; Resistance Multicomp Pro
46AC1267
Current Sense Res, 0R012, 5%, 3 W, 2512; Resistance Multicomp Pro 46AC1267
CURRENT SENSE RES, 0R012, 5%, 3 W, 2512; Resistance:0.012ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R012, 5%, 3 W, 2512; Resistance:0.012ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R012, 5%, 3W, 2512; Resistance Multicomp Pro - 51AK1248 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R012, 5%, 3W, 2512; Resistance Multicomp Pro
51AK1248
Current Sense Res, 0R012, 5%, 3W, 2512; Resistance Multicomp Pro 51AK1248
CURRENT SENSE RES, 0R012, 5%, 3W, 2512; Resistance:0.012ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R012, 5%, 3W, 2512; Resistance:0.012ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 46AC1267
Product Name Current Sense Res, 0R012, 5%, 3 W, 2512; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Current Sensing
Mounting / Packaging 2512
Resistance Range 0.0120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722148 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Chip Resistor - Surface Mount - 2019-SLN3TTED12L7FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details