multicomp PRO Current Sense Res, 0R01, 5%, 3 W, 2512; Resistance Multicomp Pro MCLRP12JTWRR010

Description
CURRENT SENSE RES, 0R01, 5%, 3 W, 2512; Resistance:0.01ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R01, 5%, 3 W, 2512; Resistance:0.01ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R01, 5%, 3 W, 2512; Resistance Multicomp Pro - 46AC1266 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R01, 5%, 3 W, 2512; Resistance Multicomp Pro
46AC1266
Current Sense Res, 0R01, 5%, 3 W, 2512; Resistance Multicomp Pro 46AC1266
CURRENT SENSE RES, 0R01, 5%, 3 W, 2512; Resistance:0.01ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R01, 5%, 3 W, 2512; Resistance:0.01ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R01, 5%, 3W, 2512; Resistance Multicomp Pro - 51AK1247 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R01, 5%, 3W, 2512; Resistance Multicomp Pro
51AK1247
Current Sense Res, 0R01, 5%, 3W, 2512; Resistance Multicomp Pro 51AK1247
CURRENT SENSE RES, 0R01, 5%, 3W, 2512; Resistance:0.01ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature Coefficient:±RoHS Compliant: Yes

CURRENT SENSE RES, 0R01, 5%, 3W, 2512; Resistance:0.01ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature Coefficient:±RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 46AC1266 51AK1247
Product Name Current Sense Res, 0R01, 5%, 3 W, 2512; Resistance Multicomp Pro Current Sense Res, 0R01, 5%, 3W, 2512; Resistance Multicomp Pro
Configuration Single Resistor Single Resistor
Category / Application Current Sensing Current Sensing
Mounting / Packaging 2512 2512
Resistance Range 0.0100 ohms 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580286 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details