multicomp PRO Current Sense Res, 0R007, 5%, 3 W, 2512; Resistance Multicomp Pro MCLRP12JTWRR007

Description
CURRENT SENSE RES, 0R007, 5%, 3 W, 2512; Resistance:0.007ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R007, 5%, 3 W, 2512; Resistance:0.007ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R007, 5%, 3 W, 2512; Resistance Multicomp Pro - 46AC1263 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R007, 5%, 3 W, 2512; Resistance Multicomp Pro
46AC1263
Current Sense Res, 0R007, 5%, 3 W, 2512; Resistance Multicomp Pro 46AC1263
CURRENT SENSE RES, 0R007, 5%, 3 W, 2512; Resistance:0.007ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R007, 5%, 3 W, 2512; Resistance:0.007ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R007, 5%, 3W, 2512; Resistance Multicomp Pro - 51AK1244 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R007, 5%, 3W, 2512; Resistance Multicomp Pro
51AK1244
Current Sense Res, 0R007, 5%, 3W, 2512; Resistance Multicomp Pro 51AK1244
CURRENT SENSE RES, 0R007, 5%, 3W, 2512; Resistance:0.007ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R007, 5%, 3W, 2512; Resistance:0.007ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 46AC1263
Product Name Current Sense Res, 0R007, 5%, 3 W, 2512; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Current Sensing
Mounting / Packaging 2512
Resistance Range 0.0070 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1363287 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R471JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers