multicomp PRO Current Sense Res, 0R1, 5%, 2W, 2512; Resistance Multicomp Pro MCLRP12JTDSR100

Description
CURRENT SENSE RES, 0R1, 5%, 2W, 2512; Resistance:0.1ohm; Product Range:LRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R1, 5%, 2W, 2512; Resistance:0.1ohm; Product Range:LRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R1, 5%, 2W, 2512; Resistance Multicomp Pro - 46AC1262 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R1, 5%, 2W, 2512; Resistance Multicomp Pro
46AC1262
Current Sense Res, 0R1, 5%, 2W, 2512; Resistance Multicomp Pro 46AC1262
CURRENT SENSE RES, 0R1, 5%, 2W, 2512; Resistance:0.1ohm; Product Range:LRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R1, 5%, 2W, 2512; Resistance:0.1ohm; Product Range:LRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R1, 5%, 2W, 2512; Resistance Multicomp Pro - 51AK1243 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R1, 5%, 2W, 2512; Resistance Multicomp Pro
51AK1243
Current Sense Res, 0R1, 5%, 2W, 2512; Resistance Multicomp Pro 51AK1243
CURRENT SENSE RES, 0R1, 5%, 2W, 2512; Resistance:0.1ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature Coefficient:± RoHS Compliant: Yes

CURRENT SENSE RES, 0R1, 5%, 2W, 2512; Resistance:0.1ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 46AC1262 51AK1243
Product Name Current Sense Res, 0R1, 5%, 2W, 2512; Resistance Multicomp Pro Current Sense Res, 0R1, 5%, 2W, 2512; Resistance Multicomp Pro
Configuration Single Resistor Single Resistor
Category / Application Current Sensing Current Sensing
Technology / Construction MetalAlloy
Mounting / Packaging 2512; 2512 [6432 Metric] 2512
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details