multicomp PRO Current Sense Res, 0R08, 5%, 2 W, 2512; Resistance Multicomp Pro MCLRP12JTDSR080

Description
CURRENT SENSE RES, 0R08, 5%, 2 W, 2512; Resistance:0.08ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R08, 5%, 2 W, 2512; Resistance:0.08ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R08, 5%, 2 W, 2512; Resistance Multicomp Pro - 46AC1258 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R08, 5%, 2 W, 2512; Resistance Multicomp Pro
46AC1258
Current Sense Res, 0R08, 5%, 2 W, 2512; Resistance Multicomp Pro 46AC1258
CURRENT SENSE RES, 0R08, 5%, 2 W, 2512; Resistance:0.08ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R08, 5%, 2 W, 2512; Resistance:0.08ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R08, 5%, 2W, 2512; Resistance Multicomp Pro - 51AK1239 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R08, 5%, 2W, 2512; Resistance Multicomp Pro
51AK1239
Current Sense Res, 0R08, 5%, 2W, 2512; Resistance Multicomp Pro 51AK1239
CURRENT SENSE RES, 0R08, 5%, 2W, 2512; Resistance:0.08ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature Coefficient:±RoHS Compliant: Yes

CURRENT SENSE RES, 0R08, 5%, 2W, 2512; Resistance:0.08ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature Coefficient:±RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 46AC1258 51AK1239
Product Name Current Sense Res, 0R08, 5%, 2 W, 2512; Resistance Multicomp Pro Current Sense Res, 0R08, 5%, 2W, 2512; Resistance Multicomp Pro
Configuration Single Resistor Single Resistor
Category / Application Current Sensing Current Sensing
Mounting / Packaging 2512 2512
Resistance Range 0.0800 ohms 0.0800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614971-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.4 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details