multicomp PRO Current Sense Res, 0R07, 5%, 2 W, 2512; Resistance Multicomp Pro MCLRP12JTDSR070

Description
CURRENT SENSE RES, 0R07, 5%, 2 W, 2512; Resistance:0.07ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R07, 5%, 2 W, 2512; Resistance:0.07ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R07, 5%, 2 W, 2512; Resistance Multicomp Pro - 46AC1256 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R07, 5%, 2 W, 2512; Resistance Multicomp Pro
46AC1256
Current Sense Res, 0R07, 5%, 2 W, 2512; Resistance Multicomp Pro 46AC1256
CURRENT SENSE RES, 0R07, 5%, 2 W, 2512; Resistance:0.07ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R07, 5%, 2 W, 2512; Resistance:0.07ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R07, 5%, 2W, 2512; Resistance Multicomp Pro - 51AK1237 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R07, 5%, 2W, 2512; Resistance Multicomp Pro
51AK1237
Current Sense Res, 0R07, 5%, 2W, 2512; Resistance Multicomp Pro 51AK1237
CURRENT SENSE RES, 0R07, 5%, 2W, 2512; Resistance:0.07ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature Coefficient:±RoHS Compliant: Yes

CURRENT SENSE RES, 0R07, 5%, 2W, 2512; Resistance:0.07ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature Coefficient:±RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 46AC1256 51AK1237
Product Name Current Sense Res, 0R07, 5%, 2 W, 2512; Resistance Multicomp Pro Current Sense Res, 0R07, 5%, 2W, 2512; Resistance Multicomp Pro
Configuration Single Resistor Single Resistor
Category / Application Current Sensing Current Sensing
Mounting / Packaging 2512 2512
Resistance Range 0.0700 ohms 0.0700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details