multicomp PRO Current Sense Res, 0R05, 5%, 2 W, 2512; Resistance Multicomp Pro MCLRP12JTDSR050

Description
CURRENT SENSE RES, 0R05, 5%, 2 W, 2512; Resistance:0.05ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R05, 5%, 2 W, 2512; Resistance:0.05ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R05, 5%, 2 W, 2512; Resistance Multicomp Pro - 46AC1253 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R05, 5%, 2 W, 2512; Resistance Multicomp Pro
46AC1253
Current Sense Res, 0R05, 5%, 2 W, 2512; Resistance Multicomp Pro 46AC1253
CURRENT SENSE RES, 0R05, 5%, 2 W, 2512; Resistance:0.05ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R05, 5%, 2 W, 2512; Resistance:0.05ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R05, 5%, 2W, 2512; Resistance Multicomp Pro - 51AK1234 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R05, 5%, 2W, 2512; Resistance Multicomp Pro
51AK1234
Current Sense Res, 0R05, 5%, 2W, 2512; Resistance Multicomp Pro 51AK1234
CURRENT SENSE RES, 0R05, 5%, 2W, 2512; Resistance:0.05ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature Coefficient:±RoHS Compliant: Yes

CURRENT SENSE RES, 0R05, 5%, 2W, 2512; Resistance:0.05ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature Coefficient:±RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 46AC1253 51AK1234
Product Name Current Sense Res, 0R05, 5%, 2 W, 2512; Resistance Multicomp Pro Current Sense Res, 0R05, 5%, 2W, 2512; Resistance Multicomp Pro
Configuration Single Resistor Single Resistor
Category / Application Current Sensing Current Sensing
Mounting / Packaging 2512 2512
Resistance Range 0.0500 ohms 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363301 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-SR731ERTTP2R4GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers