multicomp PRO Current Sense Res, 0R03, 5%, 2 W, 2512; Resistance Multicomp Pro MCLRP12JTDSR030

Description
CURRENT SENSE RES, 0R03, 5%, 2 W, 2512; Resistance:0.03ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R03, 5%, 2 W, 2512; Resistance:0.03ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R03, 5%, 2 W, 2512; Resistance Multicomp Pro - 46AC1247 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R03, 5%, 2 W, 2512; Resistance Multicomp Pro
46AC1247
Current Sense Res, 0R03, 5%, 2 W, 2512; Resistance Multicomp Pro 46AC1247
CURRENT SENSE RES, 0R03, 5%, 2 W, 2512; Resistance:0.03ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R03, 5%, 2 W, 2512; Resistance:0.03ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R03, 5%, 2W, 2512; Resistance Multicomp Pro - 51AK1228 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R03, 5%, 2W, 2512; Resistance Multicomp Pro
51AK1228
Current Sense Res, 0R03, 5%, 2W, 2512; Resistance Multicomp Pro 51AK1228
CURRENT SENSE RES, 0R03, 5%, 2W, 2512; Resistance:0.03ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature Coefficient:±RoHS Compliant: Yes

CURRENT SENSE RES, 0R03, 5%, 2W, 2512; Resistance:0.03ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature Coefficient:±RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 46AC1247 51AK1228
Product Name Current Sense Res, 0R03, 5%, 2 W, 2512; Resistance Multicomp Pro Current Sense Res, 0R03, 5%, 2W, 2512; Resistance Multicomp Pro
Configuration Single Resistor Single Resistor
Category / Application Current Sensing Current Sensing
Mounting / Packaging 2512 2512
Resistance Range 0.0300 ohms 0.0300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1249282 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details