The Current Sense Resistor, part number 46AC1242, is a low ohm metal strip chip resistor with a resistance value of 0.015Ω and a tolerance of ±5%. It is designed for applications in power management and DC-DC converters, making it suitable for use in various electronic devices. The resistor has a power rating of 2W and operates within a wide temperature range of -55°C to +170°C. It features a low temperature coefficient of resistance (TCR) of ±50 PPM/°C, ensuring stable performance across temperature variations. The component is packaged in a 2512 case style, which is compatible with standard PCB layouts. This resistor is RoHS compliant, indicating it meets environmental standards for hazardous substances.
CURRENT SENSE RES, 0R015, 5%, 2 W, 2512; Resistance:0.015ohm;
CURRENT SENSE RES, 0R015, 5%, 2W, 2512; Resistance:0.015ohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 46AC1242 |
| Product Name | Current Sense Res, 0R015, 5%, 2 W, 2512; Resistance Multicomp Pro |
| Configuration | Single Resistor |
| Category / Application | Current Sensing |
| Mounting / Packaging | 2512 |
| Resistance Range | 0.0150 ohms |