RES, 0R1, 3W, 2512, METAL STRIP; Resistance:0.1ohm; Product Range:-; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Technology:Metal Strip; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes
CURRENT SENSE RES, 0R1, 5%, 3W, 2512; Resistance:0.1ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature Coefficient:± RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 46AC1241 | 51AK1222 |
| Product Name | Res, 0R1, 3W, 2512, Metal Strip; Resistance Multicomp Pro | Current Sense Res, 0R1, 5%, 3W, 2512; Resistance Multicomp Pro |
| Configuration | Single Resistor | Single Resistor |
| Technology / Construction | MetalAlloy | |
| Mounting / Packaging | 2512; 2512 [6432 Metric] | 2512 |
| Resistance Range | 0.1000 ohms | 0.1000 ohms |
| Tolerance | 5 +/- % | 5 +/- % |