multicomp PRO Current Sense Res, 0R075, 5%, 3 W, 2512; Resistance Multicomp Pro MCLRP12JTDRR075

Description
CURRENT SENSE RES, 0R075, 5%, 3 W, 2512; Resistance:0.075ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R075, 5%, 3 W, 2512; Resistance:0.075ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R075, 5%, 3 W, 2512; Resistance Multicomp Pro - 46AC1236 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R075, 5%, 3 W, 2512; Resistance Multicomp Pro
46AC1236
Current Sense Res, 0R075, 5%, 3 W, 2512; Resistance Multicomp Pro 46AC1236
CURRENT SENSE RES, 0R075, 5%, 3 W, 2512; Resistance:0.075ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R075, 5%, 3 W, 2512; Resistance:0.075ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R075, 5%, 3W, 2512; Resistance Multicomp Pro - 51AK1217 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R075, 5%, 3W, 2512; Resistance Multicomp Pro
51AK1217
Current Sense Res, 0R075, 5%, 3W, 2512; Resistance Multicomp Pro 51AK1217
CURRENT SENSE RES, 0R075, 5%, 3W, 2512; Resistance:0.075ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R075, 5%, 3W, 2512; Resistance:0.075ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 46AC1236
Product Name Current Sense Res, 0R075, 5%, 3 W, 2512; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Current Sensing
Mounting / Packaging 2512
Resistance Range 0.0750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
0.51 OHM 6W Resistor - 52-SR731ETTPR510F - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
Mounting / Packaging 0402 (1005 Metric)
Resistance Range 0.5100 ohms
View Details
4 suppliers