multicomp PRO Current Sense Res, 0R033, 5%, 3 W, 2512; Resistance Multicomp Pro MCLRP12JTDRR033

Description
CURRENT SENSE RES, 0R033, 5%, 3 W, 2512; Resistance:0.033ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R033, 5%, 3 W, 2512; Resistance:0.033ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R033, 5%, 3 W, 2512; Resistance Multicomp Pro - 46AC1227 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R033, 5%, 3 W, 2512; Resistance Multicomp Pro
46AC1227
Current Sense Res, 0R033, 5%, 3 W, 2512; Resistance Multicomp Pro 46AC1227
CURRENT SENSE RES, 0R033, 5%, 3 W, 2512; Resistance:0.033ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R033, 5%, 3 W, 2512; Resistance:0.033ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R033, 5%, 3W, 2512; Resistance Multicomp Pro - 51AK1208 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R033, 5%, 3W, 2512; Resistance Multicomp Pro
51AK1208
Current Sense Res, 0R033, 5%, 3W, 2512; Resistance Multicomp Pro 51AK1208
CURRENT SENSE RES, 0R033, 5%, 3W, 2512; Resistance:0.033ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R033, 5%, 3W, 2512; Resistance:0.033ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 46AC1227
Product Name Current Sense Res, 0R033, 5%, 3 W, 2512; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Current Sensing
Mounting / Packaging 2512
Resistance Range 0.0330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1580270 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details