multicomp PRO Current Sense Res, 0R022, 5%, 3 W, 2512; Resistance Multicomp Pro MCLRP12JTDRR022

Description
CURRENT SENSE RES, 0R022, 5%, 3 W, 2512; Resistance:0.022ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R022, 5%, 3 W, 2512; Resistance:0.022ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R022, 5%, 3 W, 2512; Resistance Multicomp Pro - 46AC1224 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R022, 5%, 3 W, 2512; Resistance Multicomp Pro
46AC1224
Current Sense Res, 0R022, 5%, 3 W, 2512; Resistance Multicomp Pro 46AC1224
CURRENT SENSE RES, 0R022, 5%, 3 W, 2512; Resistance:0.022ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R022, 5%, 3 W, 2512; Resistance:0.022ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R022, 5%, 3W, 2512; Resistance Multicomp Pro - 51AK1205 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R022, 5%, 3W, 2512; Resistance Multicomp Pro
51AK1205
Current Sense Res, 0R022, 5%, 3W, 2512; Resistance Multicomp Pro 51AK1205
CURRENT SENSE RES, 0R022, 5%, 3W, 2512; Resistance:0.022ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R022, 5%, 3W, 2512; Resistance:0.022ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 46AC1224
Product Name Current Sense Res, 0R022, 5%, 3 W, 2512; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Current Sensing
Mounting / Packaging 2512
Resistance Range 0.0220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through-Hole Resistors - 1-1623714-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details