CURRENT SENSE RES, 0R015, 5%, 3 W, 2512; Resistance:0.015ohm;
CURRENT SENSE RES, 0R015, 5%, 3W, 2512; Resistance:0.015ohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 46AC1221 |
| Product Name | Current Sense Res, 0R015, 5%, 3 W, 2512; Resistance Multicomp Pro |
| Configuration | Single Resistor |
| Category / Application | Current Sensing |
| Mounting / Packaging | 2512 |
| Resistance Range | 0.0150 ohms |