multicomp PRO Current Sense Res, 0R091, 1%, 2 W, 2512; Resistance Multicomp Pro MCLRP12FTWSR091

Description
CURRENT SENSE RES, 0R091, 1%, 2 W, 2512; Resistance:0.091ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R091, 1%, 2 W, 2512; Resistance:0.091ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R091, 1%, 2 W, 2512; Resistance Multicomp Pro - 46AC1219 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R091, 1%, 2 W, 2512; Resistance Multicomp Pro
46AC1219
Current Sense Res, 0R091, 1%, 2 W, 2512; Resistance Multicomp Pro 46AC1219
CURRENT SENSE RES, 0R091, 1%, 2 W, 2512; Resistance:0.091ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R091, 1%, 2 W, 2512; Resistance:0.091ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R091, 1%, 2W, 2512; Resistance Multicomp Pro - 51AK1200 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R091, 1%, 2W, 2512; Resistance Multicomp Pro
51AK1200
Current Sense Res, 0R091, 1%, 2W, 2512; Resistance Multicomp Pro 51AK1200
CURRENT SENSE RES, 0R091, 1%, 2W, 2512; Resistance:0.091ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R091, 1%, 2W, 2512; Resistance:0.091ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 46AC1219
Product Name Current Sense Res, 0R091, 1%, 2 W, 2512; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Current Sensing
Mounting / Packaging 2512
Resistance Range 0.0910 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details