multicomp PRO Current Sense Res, 0R06, 1%, 2 W, 2512; Resistance Multicomp Pro MCLRP12FTWSR060

Description
CURRENT SENSE RES, 0R06, 1%, 2 W, 2512; Resistance:0.06ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R06, 1%, 2 W, 2512; Resistance:0.06ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R06, 1%, 2 W, 2512; Resistance Multicomp Pro - 46AC1212 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R06, 1%, 2 W, 2512; Resistance Multicomp Pro
46AC1212
Current Sense Res, 0R06, 1%, 2 W, 2512; Resistance Multicomp Pro 46AC1212
CURRENT SENSE RES, 0R06, 1%, 2 W, 2512; Resistance:0.06ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R06, 1%, 2 W, 2512; Resistance:0.06ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R06, 1%, 2W, 2512; Resistance Multicomp Pro - 51AK1193 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R06, 1%, 2W, 2512; Resistance Multicomp Pro
51AK1193
Current Sense Res, 0R06, 1%, 2W, 2512; Resistance Multicomp Pro 51AK1193
CURRENT SENSE RES, 0R06, 1%, 2W, 2512; Resistance:0.06ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature Coefficient:±RoHS Compliant: Yes

CURRENT SENSE RES, 0R06, 1%, 2W, 2512; Resistance:0.06ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature Coefficient:±RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 46AC1212 51AK1193
Product Name Current Sense Res, 0R06, 1%, 2 W, 2512; Resistance Multicomp Pro Current Sense Res, 0R06, 1%, 2W, 2512; Resistance Multicomp Pro
Configuration Single Resistor Single Resistor
Category / Application Current Sensing Current Sensing
Mounting / Packaging 2512 2512
Resistance Range 0.0600 ohms 0.0600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690287 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details