multicomp PRO Current Sense Res, 0R05, 1%, 2 W, 2512; Resistance Multicomp Pro MCLRP12FTWSR050

Description
CURRENT SENSE RES, 0R05, 1%, 2 W, 2512; Resistance:0.05ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R05, 1%, 2 W, 2512; Resistance:0.05ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R05, 1%, 2 W, 2512; Resistance Multicomp Pro - 46AC1211 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R05, 1%, 2 W, 2512; Resistance Multicomp Pro
46AC1211
Current Sense Res, 0R05, 1%, 2 W, 2512; Resistance Multicomp Pro 46AC1211
CURRENT SENSE RES, 0R05, 1%, 2 W, 2512; Resistance:0.05ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R05, 1%, 2 W, 2512; Resistance:0.05ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R05, 1%, 2W, 2512; Resistance Multicomp Pro - 51AK1192 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R05, 1%, 2W, 2512; Resistance Multicomp Pro
51AK1192
Current Sense Res, 0R05, 1%, 2W, 2512; Resistance Multicomp Pro 51AK1192
CURRENT SENSE RES, 0R05, 1%, 2W, 2512; Resistance:0.05ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature Coefficient:±RoHS Compliant: Yes

CURRENT SENSE RES, 0R05, 1%, 2W, 2512; Resistance:0.05ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature Coefficient:±RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 46AC1211 51AK1192
Product Name Current Sense Res, 0R05, 1%, 2 W, 2512; Resistance Multicomp Pro Current Sense Res, 0R05, 1%, 2W, 2512; Resistance Multicomp Pro
Configuration Single Resistor Single Resistor
Category / Application Current Sensing Current Sensing
Mounting / Packaging 2512 2512
Resistance Range 0.0500 ohms 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details