multicomp PRO Current Sense Res, 0R039, 1%, 2 W, 2512; Resistance Multicomp Pro MCLRP12FTWSR039

Description
CURRENT SENSE RES, 0R039, 1%, 2 W, 2512; Resistance:0.039ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R039, 1%, 2 W, 2512; Resistance:0.039ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R039, 1%, 2 W, 2512; Resistance Multicomp Pro - 46AC1208 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R039, 1%, 2 W, 2512; Resistance Multicomp Pro
46AC1208
Current Sense Res, 0R039, 1%, 2 W, 2512; Resistance Multicomp Pro 46AC1208
CURRENT SENSE RES, 0R039, 1%, 2 W, 2512; Resistance:0.039ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R039, 1%, 2 W, 2512; Resistance:0.039ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R039, 1%, 2W, 2512; Resistance Multicomp Pro - 51AK1189 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R039, 1%, 2W, 2512; Resistance Multicomp Pro
51AK1189
Current Sense Res, 0R039, 1%, 2W, 2512; Resistance Multicomp Pro 51AK1189
CURRENT SENSE RES, 0R039, 1%, 2W, 2512; Resistance:0.039ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R039, 1%, 2W, 2512; Resistance:0.039ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 46AC1208
Product Name Current Sense Res, 0R039, 1%, 2 W, 2512; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Current Sensing
Mounting / Packaging 2512
Resistance Range 0.0390 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details