multicomp PRO Current Sense Res, 0R025, 1%, 2 W, 2512; Resistance Multicomp Pro MCLRP12FTWSR025

Description
CURRENT SENSE RES, 0R025, 1%, 2 W, 2512; Resistance:0.025ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R025, 1%, 2 W, 2512; Resistance:0.025ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R025, 1%, 2 W, 2512; Resistance Multicomp Pro - 46AC1204 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R025, 1%, 2 W, 2512; Resistance Multicomp Pro
46AC1204
Current Sense Res, 0R025, 1%, 2 W, 2512; Resistance Multicomp Pro 46AC1204
CURRENT SENSE RES, 0R025, 1%, 2 W, 2512; Resistance:0.025ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R025, 1%, 2 W, 2512; Resistance:0.025ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R025, 1%, 2W, 2512; Resistance Multicomp Pro - 51AK1185 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R025, 1%, 2W, 2512; Resistance Multicomp Pro
51AK1185
Current Sense Res, 0R025, 1%, 2W, 2512; Resistance Multicomp Pro 51AK1185
CURRENT SENSE RES, 0R025, 1%, 2W, 2512; Resistance:0.025ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R025, 1%, 2W, 2512; Resistance:0.025ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 46AC1204
Product Name Current Sense Res, 0R025, 1%, 2 W, 2512; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Current Sensing
Mounting / Packaging 2512
Resistance Range 0.0250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - A138648TR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Surface Mount Resistors - 1364768 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/2CT52R621JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details