multicomp PRO Res, 0R02, 2W, 2512, Metal Strip; Resistance Multicomp Pro MCLRP12FTWSR020

Description
RES, 0R02, 2W, 2512, METAL STRIP; Resistance:0.02ohm; Product Range:-; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Temperature Coefficient:± 75ppm/°C RoHS Compliant: Yes
Description
RES, 0R02, 2W, 2512, METAL STRIP; Resistance:0.02ohm; Product Range:-; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Temperature Coefficient:± 75ppm/°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 0R02, 2W, 2512, Metal Strip; Resistance Multicomp Pro - 46AC1202 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R02, 2W, 2512, Metal Strip; Resistance Multicomp Pro
46AC1202
Res, 0R02, 2W, 2512, Metal Strip; Resistance Multicomp Pro 46AC1202
RES, 0R02, 2W, 2512, METAL STRIP; Resistance:0.02ohm; Product Range:-; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Temperature Coefficient:± 75ppm/°C RoHS Compliant: Yes

RES, 0R02, 2W, 2512, METAL STRIP; Resistance:0.02ohm; Product Range:-; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Temperature Coefficient:± 75ppm/°C RoHS Compliant: Yes

Supplier's Site
Current Sense Res, 0R02, 1%, 2W, 2512; Resistance Multicomp Pro - 51AK1183 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R02, 1%, 2W, 2512; Resistance Multicomp Pro
51AK1183
Current Sense Res, 0R02, 1%, 2W, 2512; Resistance Multicomp Pro 51AK1183
CURRENT SENSE RES, 0R02, 1%, 2W, 2512; Resistance:0.02ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature Coefficient:±RoHS Compliant: Yes

CURRENT SENSE RES, 0R02, 1%, 2W, 2512; Resistance:0.02ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature Coefficient:±RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 46AC1202 51AK1183
Product Name Res, 0R02, 2W, 2512, Metal Strip; Resistance Multicomp Pro Current Sense Res, 0R02, 1%, 2W, 2512; Resistance Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction MetalAlloy
Mounting / Packaging 2512; 2512 [6432 Metric] 2512
Resistance Range 0.0200 ohms 0.0200 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - RL73N1ER10FTDF-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details