The Current Sense Resistor, part number 46AC1197, is a low ohm metal strip chip resistor with a resistance value of 0.009 ohms and a tolerance of ±1%. It is designed for applications in power management, DC-DC converters, and chargers. This resistor has a power rating of 2 watts and is housed in a 2512 case style, which measures 6.4 mm by 3.2 mm. The operating temperature range is from -55°C to +170°C, making it suitable for a variety of environmental conditions. The resistor features a low temperature coefficient of resistance (TCR) of ±50 PPM/°C, ensuring stable performance across temperature variations. It is RoHS compliant, indicating that it meets environmental standards for hazardous substances.
CURRENT SENSE RES, 0R009, 1%, 2 W, 2512; Resistance:0.009ohm;
CURRENT SENSE RES, 0R009, 1%, 2W, 2512; Resistance:0.009ohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 46AC1197 |
| Product Name | Current Sense Res, 0R009, 1%, 2 W, 2512; Resistance Multicomp Pro |
| Configuration | Single Resistor |
| Category / Application | Current Sensing |
| Mounting / Packaging | 2512 |
| Resistance Range | 0.0090 ohms |