multicomp PRO Current Sense Res, 0R068, 1%, 3 W, 2512; Resistance Multicomp Pro MCLRP12FTWRR068

Description
CURRENT SENSE RES, 0R068, 1%, 3 W, 2512; Resistance:0.068ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R068, 1%, 3 W, 2512; Resistance:0.068ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R068, 1%, 3 W, 2512; Resistance Multicomp Pro - 46AC1187 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R068, 1%, 3 W, 2512; Resistance Multicomp Pro
46AC1187
Current Sense Res, 0R068, 1%, 3 W, 2512; Resistance Multicomp Pro 46AC1187
CURRENT SENSE RES, 0R068, 1%, 3 W, 2512; Resistance:0.068ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R068, 1%, 3 W, 2512; Resistance:0.068ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R068, 1%, 3W, 2512; Resistance Multicomp Pro - 51AK1168 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R068, 1%, 3W, 2512; Resistance Multicomp Pro
51AK1168
Current Sense Res, 0R068, 1%, 3W, 2512; Resistance Multicomp Pro 51AK1168
CURRENT SENSE RES, 0R068, 1%, 3W, 2512; Resistance:0.068ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R068, 1%, 3W, 2512; Resistance:0.068ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 46AC1187
Product Name Current Sense Res, 0R068, 1%, 3 W, 2512; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Current Sensing
Mounting / Packaging 2512
Resistance Range 0.0680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - RL73N1ER15FTD-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1364754 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
BGR, BSR, BWR High Power -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 100 to 56000 ohms
View Details