multicomp PRO Current Sense Res, 0R035, 1%, 3 W, 2512; Resistance Multicomp Pro MCLRP12FTWRR035

Description
CURRENT SENSE RES, 0R035, 1%, 3 W, 2512; Resistance:0.035ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R035, 1%, 3 W, 2512; Resistance:0.035ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R035, 1%, 3 W, 2512; Resistance Multicomp Pro - 46AC1181 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R035, 1%, 3 W, 2512; Resistance Multicomp Pro
46AC1181
Current Sense Res, 0R035, 1%, 3 W, 2512; Resistance Multicomp Pro 46AC1181
CURRENT SENSE RES, 0R035, 1%, 3 W, 2512; Resistance:0.035ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R035, 1%, 3 W, 2512; Resistance:0.035ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R035, 1%, 3W, 2512; Resistance Multicomp Pro - 51AK1162 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R035, 1%, 3W, 2512; Resistance Multicomp Pro
51AK1162
Current Sense Res, 0R035, 1%, 3W, 2512; Resistance Multicomp Pro 51AK1162
CURRENT SENSE RES, 0R035, 1%, 3W, 2512; Resistance:0.035ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R035, 1%, 3W, 2512; Resistance:0.035ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 46AC1181
Product Name Current Sense Res, 0R035, 1%, 3 W, 2512; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Current Sensing
Mounting / Packaging 2512
Resistance Range 0.0350 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details