multicomp PRO Current Sense Res, 0R022, 1%, 3 W, 2512; Resistance Multicomp Pro MCLRP12FTWRR022

Description
CURRENT SENSE RES, 0R022, 1%, 3 W, 2512; Resistance:0.022ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R022, 1%, 3 W, 2512; Resistance:0.022ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R022, 1%, 3 W, 2512; Resistance Multicomp Pro - 46AC1177 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R022, 1%, 3 W, 2512; Resistance Multicomp Pro
46AC1177
Current Sense Res, 0R022, 1%, 3 W, 2512; Resistance Multicomp Pro 46AC1177
CURRENT SENSE RES, 0R022, 1%, 3 W, 2512; Resistance:0.022ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R022, 1%, 3 W, 2512; Resistance:0.022ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R022, 1%, 3W, 2512; Resistance Multicomp Pro - 51AK1158 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R022, 1%, 3W, 2512; Resistance Multicomp Pro
51AK1158
Current Sense Res, 0R022, 1%, 3W, 2512; Resistance Multicomp Pro 51AK1158
CURRENT SENSE RES, 0R022, 1%, 3W, 2512; Resistance:0.022ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R022, 1%, 3W, 2512; Resistance:0.022ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 46AC1177
Product Name Current Sense Res, 0R022, 1%, 3 W, 2512; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Current Sensing
Mounting / Packaging 2512
Resistance Range 0.0220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1722173 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R133JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details