multicomp PRO Current Sense Res, 0R015, 1%, 3 W, 2512; Resistance Multicomp Pro MCLRP12FTWRR015

Description
CURRENT SENSE RES, 0R015, 1%, 3 W, 2512; Resistance:0.015ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R015, 1%, 3 W, 2512; Resistance:0.015ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R015, 1%, 3 W, 2512; Resistance Multicomp Pro - 46AC1174 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R015, 1%, 3 W, 2512; Resistance Multicomp Pro
46AC1174
Current Sense Res, 0R015, 1%, 3 W, 2512; Resistance Multicomp Pro 46AC1174
CURRENT SENSE RES, 0R015, 1%, 3 W, 2512; Resistance:0.015ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R015, 1%, 3 W, 2512; Resistance:0.015ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R015, 1%, 3W, 2512; Resistance Multicomp Pro - 51AK1155 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R015, 1%, 3W, 2512; Resistance Multicomp Pro
51AK1155
Current Sense Res, 0R015, 1%, 3W, 2512; Resistance Multicomp Pro 51AK1155
CURRENT SENSE RES, 0R015, 1%, 3W, 2512; Resistance:0.015ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R015, 1%, 3W, 2512; Resistance:0.015ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 46AC1174
Product Name Current Sense Res, 0R015, 1%, 3 W, 2512; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Current Sensing
Mounting / Packaging 2512
Resistance Range 0.0150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260349 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details