CURRENT SENSE RES, 0R012, 1%, 3W, 2512; Resistance:0.012ohm;
CURRENT SENSE RES, 0R012, 1%, 3W, 2512; Resistance:0.012ohm;
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 46AC1173 | 51AK1154 |
| Product Name | Current Sense Res, 0R012, 1%, 3W, 2512; Resistance Multicomp Pro | Current Sense Res, 0R012, 1%, 3W, 2512; Resistance Multicomp Pro |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Current Sensing | Current Sensing |
| Technology / Construction | MetalAlloy | |
| Mounting / Packaging | 2512; 2512 [6432 Metric] | 2512 |