multicomp PRO Current Sense Res, 0R009, 1%, 3 W, 2512; Resistance Multicomp Pro MCLRP12FTWRR009

Description
CURRENT SENSE RES, 0R009, 1%, 3 W, 2512; Resistance:0.009ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R009, 1%, 3 W, 2512; Resistance:0.009ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R009, 1%, 3 W, 2512; Resistance Multicomp Pro - 46AC1171 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R009, 1%, 3 W, 2512; Resistance Multicomp Pro
46AC1171
Current Sense Res, 0R009, 1%, 3 W, 2512; Resistance Multicomp Pro 46AC1171
CURRENT SENSE RES, 0R009, 1%, 3 W, 2512; Resistance:0.009ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R009, 1%, 3 W, 2512; Resistance:0.009ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R009, 1%, 3W, 2512; Resistance Multicomp Pro - 51AK1152 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R009, 1%, 3W, 2512; Resistance Multicomp Pro
51AK1152
Current Sense Res, 0R009, 1%, 3W, 2512; Resistance Multicomp Pro 51AK1152
CURRENT SENSE RES, 0R009, 1%, 3W, 2512; Resistance:0.009ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R009, 1%, 3W, 2512; Resistance:0.009ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 46AC1171
Product Name Current Sense Res, 0R009, 1%, 3 W, 2512; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Current Sensing
Mounting / Packaging 2512
Resistance Range 0.0090 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469510 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details