multicomp PRO Current Sense Res, 0R008, 1%, 3 W, 2512; Resistance Multicomp Pro MCLRP12FTWRR008

Description
CURRENT SENSE RES, 0R008, 1%, 3 W, 2512; Resistance:0.008ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R008, 1%, 3 W, 2512; Resistance:0.008ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R008, 1%, 3 W, 2512; Resistance Multicomp Pro - 46AC1170 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R008, 1%, 3 W, 2512; Resistance Multicomp Pro
46AC1170
Current Sense Res, 0R008, 1%, 3 W, 2512; Resistance Multicomp Pro 46AC1170
CURRENT SENSE RES, 0R008, 1%, 3 W, 2512; Resistance:0.008ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R008, 1%, 3 W, 2512; Resistance:0.008ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R008, 1%, 3W, 2512; Resistance Multicomp Pro - 51AK1151 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R008, 1%, 3W, 2512; Resistance Multicomp Pro
51AK1151
Current Sense Res, 0R008, 1%, 3W, 2512; Resistance Multicomp Pro 51AK1151
CURRENT SENSE RES, 0R008, 1%, 3W, 2512; Resistance:0.008ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R008, 1%, 3W, 2512; Resistance:0.008ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 46AC1170
Product Name Current Sense Res, 0R008, 1%, 3 W, 2512; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Current Sensing
Mounting / Packaging 2512
Resistance Range 0.0080 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - RL73K3AR47GTE-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Adjustable Resistors - 1363281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Radial Leads; Radial
Standards and Certifications RoHS; No
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2C563J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details