multicomp PRO Current Sense Res, 0R091, 1%, 2 W, 2512; Resistance Multicomp Pro MCLRP12FTDSR091

Description
CURRENT SENSE RES, 0R091, 1%, 2 W, 2512; Resistance:0.091ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R091, 1%, 2 W, 2512; Resistance:0.091ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R091, 1%, 2 W, 2512; Resistance Multicomp Pro - 46AC1167 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R091, 1%, 2 W, 2512; Resistance Multicomp Pro
46AC1167
Current Sense Res, 0R091, 1%, 2 W, 2512; Resistance Multicomp Pro 46AC1167
CURRENT SENSE RES, 0R091, 1%, 2 W, 2512; Resistance:0.091ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R091, 1%, 2 W, 2512; Resistance:0.091ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R091, 1%, 2W, 2512; Resistance Multicomp Pro - 51AK1148 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R091, 1%, 2W, 2512; Resistance Multicomp Pro
51AK1148
Current Sense Res, 0R091, 1%, 2W, 2512; Resistance Multicomp Pro 51AK1148
CURRENT SENSE RES, 0R091, 1%, 2W, 2512; Resistance:0.091ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R091, 1%, 2W, 2512; Resistance:0.091ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 46AC1167
Product Name Current Sense Res, 0R091, 1%, 2 W, 2512; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Current Sensing
Mounting / Packaging 2512
Resistance Range 0.0910 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1617593 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Chip Resistor - Surface Mount - 2019-SLN3TTED57L6FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details