multicomp PRO Current Sense Res, 0R08, 1%, 2 W, 2512; Resistance Multicomp Pro MCLRP12FTDSR080

Description
CURRENT SENSE RES, 0R08, 1%, 2 W, 2512; Resistance:0.08ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R08, 1%, 2 W, 2512; Resistance:0.08ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R08, 1%, 2 W, 2512; Resistance Multicomp Pro - 46AC1164 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R08, 1%, 2 W, 2512; Resistance Multicomp Pro
46AC1164
Current Sense Res, 0R08, 1%, 2 W, 2512; Resistance Multicomp Pro 46AC1164
CURRENT SENSE RES, 0R08, 1%, 2 W, 2512; Resistance:0.08ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R08, 1%, 2 W, 2512; Resistance:0.08ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R08, 1%, 2W, 2512; Resistance Multicomp Pro - 51AK1145 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R08, 1%, 2W, 2512; Resistance Multicomp Pro
51AK1145
Current Sense Res, 0R08, 1%, 2W, 2512; Resistance Multicomp Pro 51AK1145
CURRENT SENSE RES, 0R08, 1%, 2W, 2512; Resistance:0.08ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature Coefficient:±RoHS Compliant: Yes

CURRENT SENSE RES, 0R08, 1%, 2W, 2512; Resistance:0.08ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature Coefficient:±RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 46AC1164 51AK1145
Product Name Current Sense Res, 0R08, 1%, 2 W, 2512; Resistance Multicomp Pro Current Sense Res, 0R08, 1%, 2W, 2512; Resistance Multicomp Pro
Configuration Single Resistor Single Resistor
Category / Application Current Sensing Current Sensing
Mounting / Packaging 2512 2512
Resistance Range 0.0800 ohms 0.0800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details