multicomp PRO Current Sense Res, 0R07, 1%, 2 W, 2512; Resistance Multicomp Pro MCLRP12FTDSR070

Description
CURRENT SENSE RES, 0R07, 1%, 2 W, 2512; Resistance:0.07ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R07, 1%, 2 W, 2512; Resistance:0.07ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R07, 1%, 2 W, 2512; Resistance Multicomp Pro - 46AC1162 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R07, 1%, 2 W, 2512; Resistance Multicomp Pro
46AC1162
Current Sense Res, 0R07, 1%, 2 W, 2512; Resistance Multicomp Pro 46AC1162
CURRENT SENSE RES, 0R07, 1%, 2 W, 2512; Resistance:0.07ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R07, 1%, 2 W, 2512; Resistance:0.07ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R07, 1%, 2W, 2512; Resistance Multicomp Pro - 51AK1143 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R07, 1%, 2W, 2512; Resistance Multicomp Pro
51AK1143
Current Sense Res, 0R07, 1%, 2W, 2512; Resistance Multicomp Pro 51AK1143
CURRENT SENSE RES, 0R07, 1%, 2W, 2512; Resistance:0.07ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature Coefficient:±RoHS Compliant: Yes

CURRENT SENSE RES, 0R07, 1%, 2W, 2512; Resistance:0.07ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature Coefficient:±RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 46AC1162 51AK1143
Product Name Current Sense Res, 0R07, 1%, 2 W, 2512; Resistance Multicomp Pro Current Sense Res, 0R07, 1%, 2W, 2512; Resistance Multicomp Pro
Configuration Single Resistor Single Resistor
Category / Application Current Sensing Current Sensing
Mounting / Packaging 2512 2512
Resistance Range 0.0700 ohms 0.0700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Chassis Mount Resistors - 1617560 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details