multicomp PRO Current Sense Res, 0R068, 1%, 2 W, 2512; Resistance Multicomp Pro MCLRP12FTDSR068

Description
CURRENT SENSE RES, 0R068, 1%, 2 W, 2512; Resistance:0.068ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R068, 1%, 2 W, 2512; Resistance:0.068ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R068, 1%, 2 W, 2512; Resistance Multicomp Pro - 46AC1161 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R068, 1%, 2 W, 2512; Resistance Multicomp Pro
46AC1161
Current Sense Res, 0R068, 1%, 2 W, 2512; Resistance Multicomp Pro 46AC1161
CURRENT SENSE RES, 0R068, 1%, 2 W, 2512; Resistance:0.068ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R068, 1%, 2 W, 2512; Resistance:0.068ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R068, 1%, 2W, 2512; Resistance Multicomp Pro - 51AK1142 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R068, 1%, 2W, 2512; Resistance Multicomp Pro
51AK1142
Current Sense Res, 0R068, 1%, 2W, 2512; Resistance Multicomp Pro 51AK1142
CURRENT SENSE RES, 0R068, 1%, 2W, 2512; Resistance:0.068ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R068, 1%, 2W, 2512; Resistance:0.068ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 46AC1161
Product Name Current Sense Res, 0R068, 1%, 2 W, 2512; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Current Sensing
Mounting / Packaging 2512
Resistance Range 0.0680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 37.4 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617561 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-SR731ETTPR12JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers