multicomp PRO Res, 0R05, 2W, 2512, Metal Strip; Resistance Multicomp Pro MCLRP12FTDSR050

Description
RES, 0R05, 2W, 2512, METAL STRIP; Resistance:0.05ohm; Product Range:-; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes
Datasheet
Description
RES, 0R05, 2W, 2512, METAL STRIP; Resistance:0.05ohm; Product Range:-; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 0R05, 2W, 2512, Metal Strip; Resistance Multicomp Pro - 46AC1159 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R05, 2W, 2512, Metal Strip; Resistance Multicomp Pro
46AC1159
Res, 0R05, 2W, 2512, Metal Strip; Resistance Multicomp Pro 46AC1159
RES, 0R05, 2W, 2512, METAL STRIP; Resistance:0.05ohm; Product Range:-; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

RES, 0R05, 2W, 2512, METAL STRIP; Resistance:0.05ohm; Product Range:-; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R05, 1%, 2W, 2512; Resistance Multicomp Pro - 51AK1140 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R05, 1%, 2W, 2512; Resistance Multicomp Pro
51AK1140
Current Sense Res, 0R05, 1%, 2W, 2512; Resistance Multicomp Pro 51AK1140
CURRENT SENSE RES, 0R05, 1%, 2W, 2512; Resistance:0.05ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature Coefficient:±RoHS Compliant: Yes

CURRENT SENSE RES, 0R05, 1%, 2W, 2512; Resistance:0.05ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature Coefficient:±RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 46AC1159 51AK1140
Product Name Res, 0R05, 2W, 2512, Metal Strip; Resistance Multicomp Pro Current Sense Res, 0R05, 1%, 2W, 2512; Resistance Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction MetalAlloy
Mounting / Packaging 2512; 2512 [6432 Metric] 2512
Resistance Range 0.0500 ohms 0.0500 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - A138778CT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details