multicomp PRO Current Sense Res, 0R04, 1%, 2W, 2512; Resistance Multicomp Pro MCLRP12FTDSR040

Description
CURRENT SENSE RES, 0R04, 1%, 2W, 2512; Resistance:0.04ohm; Product Range:LRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R04, 1%, 2W, 2512; Resistance:0.04ohm; Product Range:LRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R04, 1%, 2W, 2512; Resistance Multicomp Pro - 46AC1157 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R04, 1%, 2W, 2512; Resistance Multicomp Pro
46AC1157
Current Sense Res, 0R04, 1%, 2W, 2512; Resistance Multicomp Pro 46AC1157
CURRENT SENSE RES, 0R04, 1%, 2W, 2512; Resistance:0.04ohm; Product Range:LRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R04, 1%, 2W, 2512; Resistance:0.04ohm; Product Range:LRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R04, 1%, 2W, 2512; Resistance Multicomp Pro - 51AK1139 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R04, 1%, 2W, 2512; Resistance Multicomp Pro
51AK1139
Current Sense Res, 0R04, 1%, 2W, 2512; Resistance Multicomp Pro 51AK1139
CURRENT SENSE RES, 0R04, 1%, 2W, 2512; Resistance:0.04ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature Coefficient:±RoHS Compliant: Yes

CURRENT SENSE RES, 0R04, 1%, 2W, 2512; Resistance:0.04ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature Coefficient:±RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 46AC1157 51AK1139
Product Name Current Sense Res, 0R04, 1%, 2W, 2512; Resistance Multicomp Pro Current Sense Res, 0R04, 1%, 2W, 2512; Resistance Multicomp Pro
Configuration Single Resistor Single Resistor
Category / Application Current Sensing Current Sensing
Technology / Construction MetalAlloy
Mounting / Packaging 2512; 2512 [6432 Metric] 2512
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622794-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 25 ohms
View Details
2 suppliers
Through Hole Resistors - 1580284 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Chip Resistor - Surface Mount - 2019-SLN3TTED95L3FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details