multicomp PRO Current Sense Res, 0R035, 1%, 2 W, 2512; Resistance Multicomp Pro MCLRP12FTDSR035

Description
CURRENT SENSE RES, 0R035, 1%, 2 W, 2512; Resistance:0.035ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R035, 1%, 2 W, 2512; Resistance:0.035ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R035, 1%, 2 W, 2512; Resistance Multicomp Pro - 46AC1155 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R035, 1%, 2 W, 2512; Resistance Multicomp Pro
46AC1155
Current Sense Res, 0R035, 1%, 2 W, 2512; Resistance Multicomp Pro 46AC1155
CURRENT SENSE RES, 0R035, 1%, 2 W, 2512; Resistance:0.035ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R035, 1%, 2 W, 2512; Resistance:0.035ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R035, 1%, 2W, 2512; Resistance Multicomp Pro - 51AK1137 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R035, 1%, 2W, 2512; Resistance Multicomp Pro
51AK1137
Current Sense Res, 0R035, 1%, 2W, 2512; Resistance Multicomp Pro 51AK1137
CURRENT SENSE RES, 0R035, 1%, 2W, 2512; Resistance:0.035ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R035, 1%, 2W, 2512; Resistance:0.035ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 46AC1155
Product Name Current Sense Res, 0R035, 1%, 2 W, 2512; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Current Sensing
Mounting / Packaging 2512
Resistance Range 0.0350 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614971-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.1 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details