multicomp PRO Current Sense Res, 0R033, 1%, 2 W, 2512; Resistance Multicomp Pro MCLRP12FTDSR033

Description
CURRENT SENSE RES, 0R033, 1%, 2 W, 2512; Resistance:0.033ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R033, 1%, 2 W, 2512; Resistance:0.033ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R033, 1%, 2 W, 2512; Resistance Multicomp Pro - 46AC1154 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R033, 1%, 2 W, 2512; Resistance Multicomp Pro
46AC1154
Current Sense Res, 0R033, 1%, 2 W, 2512; Resistance Multicomp Pro 46AC1154
CURRENT SENSE RES, 0R033, 1%, 2 W, 2512; Resistance:0.033ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R033, 1%, 2 W, 2512; Resistance:0.033ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R033, 1%, 2W, 2512; Resistance Multicomp Pro - 51AK1136 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R033, 1%, 2W, 2512; Resistance Multicomp Pro
51AK1136
Current Sense Res, 0R033, 1%, 2W, 2512; Resistance Multicomp Pro 51AK1136
CURRENT SENSE RES, 0R033, 1%, 2W, 2512; Resistance:0.033ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R033, 1%, 2W, 2512; Resistance:0.033ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 46AC1154
Product Name Current Sense Res, 0R033, 1%, 2 W, 2512; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Current Sensing
Mounting / Packaging 2512
Resistance Range 0.0330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617599 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details