multicomp PRO Current Sense Res, 0R025, 1%, 2 W, 2512; Resistance Multicomp Pro MCLRP12FTDSR025

Description
CURRENT SENSE RES, 0R025, 1%, 2 W, 2512; Resistance:0.025ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R025, 1%, 2 W, 2512; Resistance:0.025ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R025, 1%, 2 W, 2512; Resistance Multicomp Pro - 46AC1152 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R025, 1%, 2 W, 2512; Resistance Multicomp Pro
46AC1152
Current Sense Res, 0R025, 1%, 2 W, 2512; Resistance Multicomp Pro 46AC1152
CURRENT SENSE RES, 0R025, 1%, 2 W, 2512; Resistance:0.025ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R025, 1%, 2 W, 2512; Resistance:0.025ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R025, 1%, 2W, 2512; Resistance Multicomp Pro - 51AK1134 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R025, 1%, 2W, 2512; Resistance Multicomp Pro
51AK1134
Current Sense Res, 0R025, 1%, 2W, 2512; Resistance Multicomp Pro 51AK1134
CURRENT SENSE RES, 0R025, 1%, 2W, 2512; Resistance:0.025ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R025, 1%, 2W, 2512; Resistance:0.025ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 46AC1152
Product Name Current Sense Res, 0R025, 1%, 2 W, 2512; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Current Sensing
Mounting / Packaging 2512
Resistance Range 0.0250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469498 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details