multicomp PRO Current Sense Res, 0R1, 1%, 3W, 2512; Resistance Multicomp Pro MCLRP12FTDRR100

Description
CURRENT SENSE RES, 0R1, 1%, 3W, 2512; Resistance:0.1ohm; Product Range:LRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R1, 1%, 3W, 2512; Resistance:0.1ohm; Product Range:LRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R1, 1%, 3W, 2512; Resistance Multicomp Pro - 46AC1147 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R1, 1%, 3W, 2512; Resistance Multicomp Pro
46AC1147
Current Sense Res, 0R1, 1%, 3W, 2512; Resistance Multicomp Pro 46AC1147
CURRENT SENSE RES, 0R1, 1%, 3W, 2512; Resistance:0.1ohm; Product Range:LRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R1, 1%, 3W, 2512; Resistance:0.1ohm; Product Range:LRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R1, 1%, 3W, 2512; Resistance Multicomp Pro - 51AK1129 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R1, 1%, 3W, 2512; Resistance Multicomp Pro
51AK1129
Current Sense Res, 0R1, 1%, 3W, 2512; Resistance Multicomp Pro 51AK1129
CURRENT SENSE RES, 0R1, 1%, 3W, 2512; Resistance:0.1ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature Coefficient:± RoHS Compliant: Yes

CURRENT SENSE RES, 0R1, 1%, 3W, 2512; Resistance:0.1ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 46AC1147 51AK1129
Product Name Current Sense Res, 0R1, 1%, 3W, 2512; Resistance Multicomp Pro Current Sense Res, 0R1, 1%, 3W, 2512; Resistance Multicomp Pro
Configuration Single Resistor Single Resistor
Category / Application Current Sensing Current Sensing
Technology / Construction MetalAlloy
Mounting / Packaging 2512; 2512 [6432 Metric] 2512
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers